N-Channel 60V 15A (Tc) 50W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1230832-NDB4060
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Part Status: Obsolete(EOL)
Family Name: NDB4060
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: D2PAK (TO-263AB)
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): STB16NF06L; AP9973GS; STB25NF06LAG;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
MOSFET N-CH 60V 15A D2PAK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF Transistors |
| Product Number | NDB4060TR-ND | 1230832-NDB4060 | NDB4060 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB4060 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |