onsemi Single, Pre-Biased Bipolar Transistors MUN5113T1

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - MUN5113T1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MUN5113T1-ND
Single, Pre-Biased Bipolar Transistors MUN5113T1-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5113T1 - 802069-MUN5113T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5113T1
802069-MUN5113T1
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5113T1 802069-MUN5113T1
Manufacturer: ON Semiconductor Win Source Part Number: 802069-MUN5113T1 Packaging: Reel Mounting Style: SMD Power - Max: 202mW Transistor Type: PNP - Pre-Biased Part Status: Obsolete (End Of Life) Supplier Device Package: SC-70-3 (SOT323) Manufacturer Package: SC-70, SOT-323 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA Resistor - Base (R1): 47 kOhms Resistor - Emitter Base (R2): 47 kOhms Part Number Series: MUN51**T DC Current Gain (hFE) (Min) at Ic, Vce: 80 at 5mA, 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 802069-MUN5113T1
Packaging: Reel
Mounting Style: SMD
Power - Max: 202mW
Transistor Type: PNP - Pre-Biased
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-70-3 (SOT323)
Manufacturer Package: SC-70, SOT-323
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA
Resistor - Base (R1): 47 kOhms
Resistor - Emitter Base (R2): 47 kOhms
Part Number Series: MUN51**T
DC Current Gain (hFE) (Min) at Ic, Vce: 80 at 5mA, 10V

Buy Now
Singapore, Singapore
100mA 50V Bipolar Transistor
292-MUN5113T1
100mA 50V Bipolar Transistor 292-MUN5113T1
100mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, CASE 419-04, SC-70, 3 PIN Product overview: MUN5113T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5113T1 can be used for catalog matching and distributor lookup.

100mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, CASE 419-04, SC-70, 3 PIN Product overview: MUN5113T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5113T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5113T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5113T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5113T1
TRANS PREBIAS PNP 50V SC70-3

TRANS PREBIAS PNP 50V SC70-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MUN5113T1-ND 802069-MUN5113T1 292-MUN5113T1 MUN5113T1
Product Name Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5113T1 100mA 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR)
Power Gain 80 dB
Output Power 0.2020 watts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847C/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1220640 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT26; Sot-26
Number of units in IC 2
View Details
Bipolar Transistors - 7527921 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details