onsemi Single, Pre-Biased Bipolar Transistors MUN2235T1G

Description
NPN Bipolar Digital Transistor (BRT)
Request a Quote Datasheet
Description
NPN Bipolar Digital Transistor (BRT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MUN2235T1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Digital Transistor (BRT)

NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 488-MUN2235T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-MUN2235T1GTR-ND
Single, Pre-Biased Bipolar Transistors 488-MUN2235T1GTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-MUN2235T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-MUN2235T1GCT-ND
Single, Pre-Biased Bipolar Transistors 488-MUN2235T1GCT-ND
TRANS PREBIAS NPN 50V 0.1A SC59

TRANS PREBIAS NPN 50V 0.1A SC59

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-MUN2235T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-MUN2235T1GDKR-ND
Single, Pre-Biased Bipolar Transistors 488-MUN2235T1GDKR-ND
TRANS PREBIAS NPN 50V 0.1A SC59

TRANS PREBIAS NPN 50V 0.1A SC59

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
292-MUN2235T1G
Bipolar Transistor 292-MUN2235T1G
NPN Bipolar Digital Transistor (BRT), SC-59 3 LEAD, 3000-REEL Product overview: MUN2235T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2235T1G can be used for catalog matching and distributor lookup.

NPN Bipolar Digital Transistor (BRT), SC-59 3 LEAD, 3000-REEL Product overview: MUN2235T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2235T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN2235T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN2235T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN2235T1G
TRANS PREBIAS NPN 50V 0.1A SC59

TRANS PREBIAS NPN 50V 0.1A SC59

Supplier's Site
Brt Transistor, 50V, 2.2K/47Kohm, Sc-59; Digital Transistor Polarity Onsemi - 49X8865 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2K/47Kohm, Sc-59; Digital Transistor Polarity Onsemi
49X8865
Brt Transistor, 50V, 2.2K/47Kohm, Sc-59; Digital Transistor Polarity Onsemi 49X8865
BRT TRANSISTOR, 50V, 2.2K/47KOHM, SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2K/47KOHM, SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 2.2K/47Kohm, Sc-59; Digital Transistor Polarity Onsemi - 72W2910 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2K/47Kohm, Sc-59; Digital Transistor Polarity Onsemi
72W2910
Brt Transistor, 50V, 2.2K/47Kohm, Sc-59; Digital Transistor Polarity Onsemi 72W2910
BRT TRANSISTOR, 50V, 2.2K/47KOHM, SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2K/47KOHM, SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number MUN2235T1G 488-MUN2235T1GTR-ND 292-MUN2235T1G MUN2235T1G 49X8865
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, 50V, 2.2K/47Kohm, Sc-59; Digital Transistor Polarity Onsemi
Polarity NPN NPN
Package Type SC-59 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistor - BC68-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 7115064 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details