N-Channel 600V 1.5A (Tc) 46W (Tc) Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1230841-NDD01N60T4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
MOSFET N-CH 600V 1.5A DPAK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors |
| Product Number | NDD01N60T4G-ND | 1230841-NDD01N60T4G | NDD01N60T4G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD01N60T4G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |