Microchip Technology, Inc. JFETs MV2N4858

Description
JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)
Request a Quote Datasheet
Description
JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MV2N4858-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)

JFET N-Channel 40V 360mW Through Hole TO-18 (TO-206AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MV2N4858 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
MV2N4858
Discrete Semiconductor Products - Transistors - JFETs MV2N4858
JFET N-CH 40V TO18

JFET N-CH 40V TO18

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number MV2N4858-ND MV2N4858
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFS3306TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
8 suppliers