N-channel MOSFET for high voltage applications using super-junction technology, packaged in TO-247AB with a drain-source voltage rating of 600 V, continuous drain current of 36.7 A at 100°C case temperature, and maximum power dissipation of 223 W. It features a maximum on-resistance of 35 mΩ at 10 V gate drive, a total gate charge of 197 nC, and a thermal resistance junction-to-case of 0.56°C/W. The device supports junction temperatures from -55°C to +150°C, meets UL 94 V-0 flammability rating, and is RoHS compliant.
N-CHANNEL MOSFET,TO-247AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MSJWFR60N60-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |