TRANS PREBIAS NPN 50V 0.1A SC59
TRANS PREBIAS NPN 50V 0.1A SC59
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
BRT TRANSISTOR, 50V, 47K/10KOHM, SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN
TRANS PREBIAS NPN 50V 0.1A SC59
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-MUN2214T3GDKR-ND | 42K1555 | MUN2214T3G | MUN2214T3G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Brt Transistor, 50V, 47K/10Kohm, Sc-59; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Transistor Type | Brt Transistor, 50V, 47K/10Kohm, Sc-59; Digital Transistor Polarity Onsemi |