N-Channel 500V 8.5A (Tc) 35W (Tc) Through Hole TO-220FP
Manufacturer: ON Semiconductor
Win Source Part Number: 1082836-NDF08N50ZG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1095pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 3.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
500V N-Channel MOSFET, 8.5A, 690mR RdsOn, TO-220FP Product overview: NDF08N50ZG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF08N50ZG can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 8.5A TO220FP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NDF08N50ZGOS-ND | 1082836-NDF08N50ZG | 278-NDF08N50ZG | NDF08N50ZG |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF08N50ZG | N-Channel 500V 8.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220FP | TO-220; TO-220-3 Full Pack | |
| V(BR)DSS | 500 volts |