onsemi Single, Pre-Biased Bipolar Transistors MUN2140T1G

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MUN2140T1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 488-MUN2140T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-MUN2140T1GTR-ND
Single, Pre-Biased Bipolar Transistors 488-MUN2140T1GTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Buy Now Datasheet
Brt Transistor, 50V, 47Kohm, Sc-59-3; Digital Transistor Polarity Onsemi - 49X8860 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47Kohm, Sc-59-3; Digital Transistor Polarity Onsemi
49X8860
Brt Transistor, 50V, 47Kohm, Sc-59-3; Digital Transistor Polarity Onsemi 49X8860
BRT TRANSISTOR, 50V, 47KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; No. of Pins:3 PinRoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; No. of Pins:3 PinRoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 47Kohm, Sc-59-3; Digital Transistor Polarity Onsemi - 42K1553 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47Kohm, Sc-59-3; Digital Transistor Polarity Onsemi
42K1553
Brt Transistor, 50V, 47Kohm, Sc-59-3; Digital Transistor Polarity Onsemi 42K1553
BRT TRANSISTOR, 50V, 47KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; No. of Pins:3 PinRoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; No. of Pins:3 PinRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN2140T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN2140T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN2140T1G
TRANS PREBIAS PNP 50V 0.1A SC59

TRANS PREBIAS PNP 50V 0.1A SC59

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number MUN2140T1G 488-MUN2140T1GTR-ND 49X8860 MUN2140T1G
Product Name Single, Pre-Biased Bipolar Transistors Brt Transistor, 50V, 47Kohm, Sc-59-3; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SC-59-CPR SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847AQAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 1697439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
50V SOT23 Bipolar Transistor - 292-BCR512E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500000 milliamps
View Details
7 suppliers