onsemi N-Channel 600V 8.4A MOSFET Transistor NDF08N60ZG

Description
600V N-Channel Power MOSFET, 8.4A, 950mR, TO-220FP Product overview: NDF08N60ZG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 8.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF08N60ZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-Channel Power MOSFET, 8.4A, 950mR, TO-220FP Product overview: NDF08N60ZG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 8.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF08N60ZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 8.4A MOSFET Transistor
278-NDF08N60ZG
N-Channel 600V 8.4A MOSFET Transistor 278-NDF08N60ZG
600V N-Channel Power MOSFET, 8.4A, 950mR, TO-220FP Product overview: NDF08N60ZG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 8.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF08N60ZG can be used for catalog matching and distributor lookup.

600V N-Channel Power MOSFET, 8.4A, 950mR, TO-220FP Product overview: NDF08N60ZG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 8.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF08N60ZG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NDF08N60ZGOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDF08N60ZGOS-ND
Single FETs, MOSFETs NDF08N60ZGOS-ND
N-Channel 600V 8.4A (Tc) 36W (Tc) Through Hole TO-220FP

N-Channel 600V 8.4A (Tc) 36W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF08N60ZG - 1082837-NDF08N60ZG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF08N60ZG
1082837-NDF08N60ZG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF08N60ZG 1082837-NDF08N60ZG
Manufacturer: ON Semiconductor Win Source Part Number: 1082837-NDF08N60ZG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 8.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1140pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082837-NDF08N60ZG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 8.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1140pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDF08N60ZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDF08N60ZG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDF08N60ZG
MOSFET N-CH 600V 8.4A TO220FP

MOSFET N-CH 600V 8.4A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NDF08N60ZG NDF08N60ZGOS-ND 1082837-NDF08N60ZG NDF08N60ZG
Product Name N-Channel 600V 8.4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF08N60ZG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 36000 milliwatts 36000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers