Complementary Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Manufacturer: ON Semiconductor
Win Source Part Number: 1228459-MUN5334DW1T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Complementary Bipolar Digital Transistor (BRT)
TRANS PREBIAS NPN/PNP SOT363
80@5mA,10V 1 NPN,1 PNP - Pre-Biased 250mW 100mA 50V 500nA SC-88-6(SC-70-6) Digital Transistors ROHS
TRANS PREBIAS NPN/PNP SOT363
BRT TRANSISTOR, 50V, 22K/47K, SOT-363-6; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; RF Transistor Case:SOT-363 RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 22K/47K, SOT-363-6; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; RF Transistor Case:SOT-363 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 293-MUN5334DW1T1G | 488-MUN5334DW1T1GTR-ND | 1228459-MUN5334DW1T1G | MUN5334DW1T1G | MUN5334DW1T1G | MUN5334DW1T1G | MUN5334DW1T1G | 88H4943 |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5334DW1T1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Digital Transistors | Bipolar Transistor Arrays, Pre-Biased | Brt Transistor, 50V, 22K/47K, Sot-363-6; Digital Transistor Polarity Onsemi | |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts | |||||
| PD | 250 milliwatts | |||||||
| TJ | -55 C (-67 F) |