Manufacturer: Ampleon USA Inc.
Win Source Part Number: 886700-MZ0912B100Y,1
Operating Temperature Range: 200°C (TJ)
Features: RF Transistor NPN 20V 6A 1.215GHz 290W Chassis Mount CDFM2
Package: Tray
Package: SOT-443A
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: MZ0912
Categories: Discrete Semiconductor Products
Case / Package: CDFM2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 4
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 933994050114, MZ0912B100Y TRAY, MZ0912B100Y TRAY-ND
RF Transistor NPN 20V 6A 1.215GHz 290W Chassis Mount CDFM2
RF TRANS NPN 20V 1.215GHZ CDFM2
RF TRANS NPN 20V 1.215GHZ CDFM2
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 886700-MZ0912B100Y,114 | MZ0912B100Y,114-ND | MZ0912B100Y,114 | MZ0912B100Y,114 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - MZ0912B100Y,114 | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; CDFM2 | SOT-443A | SOT-443A | |
| Packing Method | Tray | |||
| VCEO | 20 volts | 20 volts | ||
| Output Power | 290 watts | 290 watts |