N-Channel 500V 3A (Tc) 61W (Tc) Through Hole I-PAK
500V 3A N-CH MOSFET TO-251-3 2.7R Product overview: NDD04N50Z-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDD04N50Z-1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082828-NDD04N50Z-1G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 61W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 308pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.7 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
MOSFET N-CH 500V 3A IPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NDD04N50Z-1GOS-ND | 278-NDD04N50Z-1G | 1082828-NDD04N50Z-1G | NDD04N50Z-1G |
| Product Name | Single FETs, MOSFETs | 500V 3A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDD04N50Z-1G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; I-Pak | TO-251-3 Short Leads, IPak, TO-251AA | |
| PD | 61000 milliwatts | 61000 milliwatts |