Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Small Signal Bipolar Transistor, 0.1A, 50V, NPN
TRANS PREBIAS NPN 50V SC70-3
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MUN5231T1-ND | MUN5231T1 | MUN5231T1 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |