Win Source Part Number: 959517-MUN2115T1G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 230 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59
Alternative Parts (Cross-Reference): MUN2133T1G; MUN2111T1; MUN2130T1; 2PB709AR,115;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: ONSONSMUN2115T1G,215
Base Product Number: MUN2115
PNP Bipolar Digital Transistor (BRT), SC-59 3 LEAD, 3000-REEL Product overview: MUN2115T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2115T1G can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
PNP Bipolar Digital Transistor (BRT)
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP
BRT TRANSISTOR, 50V, 10KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:3 PinRoHS Compliant: Yes
BRT TRANSISTOR, 50V, 10KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:3 PinRoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.1A SC59
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 959517-MUN2115T1G | 292-MUN2115T1G | 488-MUN2115T1GTR-ND | MUN2115T1G | MUN2115T1G | 42K1547 | MUN2115T1G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 10Kohm, Sc-59-3; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | |||
| Package Type | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59 3 LEAD | TO-3 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| Power Gain | 160 dB | ||||||
| Output Power | 0.2300 watts |