Renesas Electronics Corporation 60V 100A TO220 MOSFET Transistor N0602N-S19-AY

Description
MOSFET N-CH 60V 100A TO220-3 Product overview: N0602N-S19-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-N0602N-S19-AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 100A TO220-3 Product overview: N0602N-S19-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-N0602N-S19-AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 100A TO220 MOSFET Transistor
278-N0602N-S19-AY
60V 100A TO220 MOSFET Transistor 278-N0602N-S19-AY
MOSFET N-CH 60V 100A TO220-3 Product overview: N0602N-S19-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-N0602N-S19-AY can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A TO220-3 Product overview: N0602N-S19-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-N0602N-S19-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - N0602N-S19-AY-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
N0602N-S19-AY-ND
Single FETs, MOSFETs N0602N-S19-AY-ND
N-Channel 60V 100A (Ta) 1.5W (Ta), 156W (Tc) Through Hole TO-220-3

N-Channel 60V 100A (Ta) 1.5W (Ta), 156W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0602N-S19-AY - 1081491-N0602N-S19-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0602N-S19-AY
1081491-N0602N-S19-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0602N-S19-AY 1081491-N0602N-S19-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 1081491-N0602N-S19-A Y Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Isolated Tab Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 100A (Ta) Max Gate Charge: 133nC @ 10V Max Input Capacitance: 7730pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 1081491-N0602N-S19-AY
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Isolated Tab
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 100A (Ta)
Max Gate Charge: 133nC @ 10V
Max Input Capacitance: 7730pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N -Ch, 60V, 100A, To-220Ab Rohs Compliant Renesas - 29AK2802 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N -Ch, 60V, 100A, To-220Ab Rohs Compliant Renesas
29AK2802
Mosfet, N -Ch, 60V, 100A, To-220Ab Rohs Compliant Renesas 29AK2802
MOSFET, N -CH, 60V, 100A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N -CH, 60V, 100A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET

MOSFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - N0602N-S19-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
N0602N-S19-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs N0602N-S19-AY
MOSFET N-CH 60V 100A TO220-3

MOSFET N-CH 60V 100A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-N0602N-S19-AY N0602N-S19-AY-ND 1081491-N0602N-S19-AY 29AK2802 N0602N-S19-AY N0602N-S19-AY
Product Name 60V 100A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0602N-S19-AY Mosfet, N -Ch, 60V, 100A, To-220Ab Rohs Compliant Renesas MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 1.5 milliwatts 1500 to 156000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products