onsemi Single FETs, MOSFETs NDS351AN

Description
N-Channel 30V 1.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 30V 1.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NDS351ANTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS351ANTR-ND
Single FETs, MOSFETs NDS351ANTR-ND
N-Channel 30V 1.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
MOSFETs - 6711080 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711080
MOSFETs 6711080
MOSFET N-Channel 30V 1.2A SuperSOT3

MOSFET N-Channel 30V 1.2A SuperSOT3

Supplier's Site
MOSFETs - 6711080P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711080P
MOSFETs 6711080P
MOSFET N-Channel 30V 1.2A SuperSOT3

MOSFET N-Channel 30V 1.2A SuperSOT3

Supplier's Site
MOSFETs - 1698539 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1698539
MOSFETs 1698539
MOSFET N-Channel 30V 1.2A SuperSOT3

MOSFET N-Channel 30V 1.2A SuperSOT3

Supplier's Site
Singapore, Singapore
SOT-23 MOSFET Transistor
2088-NDS351AN
SOT-23 MOSFET Transistor 2088-NDS351AN
MOSFETs SOT-23 N-CH LOGIC Product overview: NDS351AN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS351AN can be used for catalog matching and distributor lookup.

MOSFETs SOT-23 N-CH LOGIC Product overview: NDS351AN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS351AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS351AN - 025163-NDS351AN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS351AN
025163-NDS351AN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS351AN 025163-NDS351AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025163-NDS351AN Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Family Name: NDS351AN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1.8nC @ 4.5V Max Input Capacitance: 145pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 1.4A, 10V Alternative Parts (Cross-Reference): BSS316NL6327XT; BSS316NL6327; BSS316NL6327HTSA1; Introduction Date: August 20, 1997 ECCN: EAR99 Country of Origin: India, Israel, Malaysia, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Power Management, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025163-NDS351AN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: NDS351AN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.4A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 1.8nC @ 4.5V
Max Input Capacitance: 145pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 1.4A, 10V
Alternative Parts (Cross-Reference): BSS316NL6327XT; BSS316NL6327; BSS316NL6327HTSA1;
Introduction Date: August 20, 1997
ECCN: EAR99
Country of Origin: India, Israel, Malaysia, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Power Management, Consumer Electronics, Computers & Computer Peripherals
Quantity per package: 3k pcs

Buy Now Datasheet
N Channel Mosfet, 30V, 1.2A, Super Sot-3; Transistor Polarity Onsemi - 58K9481 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 1.2A, Super Sot-3; Transistor Polarity Onsemi
58K9481
N Channel Mosfet, 30V, 1.2A, Super Sot-3; Transistor Polarity Onsemi 58K9481
N CHANNEL MOSFET, 30V, 1.2A, SUPER SOT-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.2A; On Resistance Rds(on):0.092ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 1.2A, SUPER SOT-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.2A; On Resistance Rds(on):0.092ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, Full Reel; Transistor Polarity Onsemi - 67R2126 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Transistor Polarity Onsemi
67R2126
Mosfet, Full Reel; Transistor Polarity Onsemi 67R2126
MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.2A; On Resistance Rds(on):0.092ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.2A; On Resistance Rds(on):0.092ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
NDS351AN
MOSFET NDS351AN
MOSFET SOT-23 N-CH LOGIC

MOSFET SOT-23 N-CH LOGIC

Buy Now Datasheet
Single FETs, MOSFETs - NDS351AN - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NDS351AN
Single FETs, MOSFETs NDS351AN
MOSFET N-CH 30V 1.4A SUPERSOT3

MOSFET N-CH 30V 1.4A SUPERSOT3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDS351AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDS351AN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDS351AN
MOSFET N-CH 30V 1.4A SUPERSOT3

MOSFET N-CH 30V 1.4A SUPERSOT3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NDS351ANTR-ND 6711080 6711080P 2088-NDS351AN 025163-NDS351AN 58K9481 67R2126 NDS351AN NDS351AN NDS351AN
Product Name Single FETs, MOSFETs MOSFETs MOSFETs SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS351AN N Channel Mosfet, 30V, 1.2A, Super Sot-3; Transistor Polarity Onsemi Mosfet, Full Reel; Transistor Polarity Onsemi MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 Reel SOT3; SOT23; SuperSOT-3 TO-3; SOT3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data