PNP Bipolar Digital Transistor (BRT), SC-59 3 LEAD, 3000-REEL Product overview: MUN2116T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2116T1G can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
PNP Bipolar Digital Transistor (BRT)
TRANS PREBIAS PNP 50V 0.1A SC59
BRT TRANSISTOR, 50V, 4.7KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 4.7KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 100MA SC59
Bipolar Transistors - Pre-Biased SS SC59 BR XSTR PNP 50V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-MUN2116T1G | 488-MUN2116T1GTR-ND | MUN2116T1G | MUN2116T1G | 49X8850 | MUN2116T1G | MUN2116T1G |
| Product Name | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 4.7Kohm, Sc-59-3; Digital Transistor Polarity Onsemi | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | |
| Polarity | PNP | PNP | PNP | PNP - Pre-Biased; PNP | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| PD | 230 milliwatts | ||||||
| TJ | -55 C (-67 F) |