onsemi Bipolar Transistor MUN2112T1G

Description
PNP Bipolar Digital Transistor (BRT)
Request a Quote Datasheet
Description
PNP Bipolar Digital Transistor (BRT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MUN2112T1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Digital Transistor (BRT)

PNP Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
292-MUN2112T1G
Bipolar Transistor 292-MUN2112T1G
PNP Bipolar Digital Transistor (BRT), SC-59 3 LEAD, 3000-REEL Product overview: MUN2112T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2112T1G can be used for catalog matching and distributor lookup.

PNP Bipolar Digital Transistor (BRT), SC-59 3 LEAD, 3000-REEL Product overview: MUN2112T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2112T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - MUN2112T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MUN2112T1GOSCT-ND
Single, Pre-Biased Bipolar Transistors MUN2112T1GOSCT-ND
TRANS PREBIAS PNP 50V 0.1A SC59

TRANS PREBIAS PNP 50V 0.1A SC59

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MUN2112T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MUN2112T1GOSTR-ND
Single, Pre-Biased Bipolar Transistors MUN2112T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MUN2112T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MUN2112T1GOSDKR-ND
Single, Pre-Biased Bipolar Transistors MUN2112T1GOSDKR-ND
TRANS PREBIAS PNP 50V 0.1A SC59

TRANS PREBIAS PNP 50V 0.1A SC59

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2112T1G - 101875-MUN2112T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2112T1G
101875-MUN2112T1G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2112T1G 101875-MUN2112T1G
Manufacturer: ON Semiconductor Win Source Part Number: 101875-MUN2112T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-59 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 60 @ 5mA, 10V Maximum Power Dissipation: 230mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 101875-MUN2112T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 230mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN2112T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN2112T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN2112T1G
TRANS PREBIAS PNP 50V 0.1A SC59

TRANS PREBIAS PNP 50V 0.1A SC59

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN2112T1G
Bipolar Transistors - Pre-Biased MUN2112T1G
Bipolar Transistors - Pre-Biased SS BR XSTR PNP

Bipolar Transistors - Pre-Biased SS BR XSTR PNP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MUN2112T1G 292-MUN2112T1G MUN2112T1GOSCT-ND 101875-MUN2112T1G MUN2112T1G MUN2112T1G
Product Name Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2112T1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity PNP PNP PNP PNP; PNP - Pre-Biased
Package Type SC-59 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SC-59 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data