onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS0605 NDS0605

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025158-NDS0605 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta) Family Name: NDS0605 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 180mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 2.5nC @ 10V Max Input Capacitance: 79pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): BS850; NDS0605_D87Z; Introduction Date: March 03, 1998 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025158-NDS0605 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta) Family Name: NDS0605 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 180mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 2.5nC @ 10V Max Input Capacitance: 79pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): BS850; NDS0605_D87Z; Introduction Date: March 03, 1998 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS0605 - 025158-NDS0605 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS0605
025158-NDS0605
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS0605 025158-NDS0605
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025158-NDS0605 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta) Family Name: NDS0605 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 180mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 2.5nC @ 10V Max Input Capacitance: 79pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): BS850; NDS0605_D87Z; Introduction Date: March 03, 1998 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025158-NDS0605
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 360mW (Ta)
Family Name: NDS0605
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 180mA (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 2.5nC @ 10V
Max Input Capacitance: 79pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): BS850; NDS0605_D87Z;
Introduction Date: March 03, 1998
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - NDS0605CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS0605CT-ND
Single FETs, MOSFETs NDS0605CT-ND
P-Channel 60V 180mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 180mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - NDS0605DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS0605DKR-ND
Single FETs, MOSFETs NDS0605DKR-ND
P-Channel 60V 180mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 180mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - NDS0605TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS0605TR-ND
Single FETs, MOSFETs NDS0605TR-ND
P-Channel 60V 180mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 180mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
MOSFETs - 6711071 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711071
MOSFETs 6711071
MOSFET P-Channel 60V 0.18A SOT23

MOSFET P-Channel 60V 0.18A SOT23

Supplier's Site
MOSFETs - 6711071P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711071P
MOSFETs 6711071P
MOSFET P-Channel 60V 0.18A SOT23

MOSFET P-Channel 60V 0.18A SOT23

Supplier's Site
MOSFETs - 1662668 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662668
MOSFETs 1662668
MOSFET P-Channel 60V 0.18A SOT23

MOSFET P-Channel 60V 0.18A SOT23

Supplier's Site
Singapore, Singapore
P-Channel MOSFET Transistor
2088-NDS0605
P-Channel MOSFET Transistor 2088-NDS0605
MOSFETs P-Channel FET Enhancement Mode Product overview: NDS0605 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS0605 can be used for catalog matching and distributor lookup.

MOSFETs P-Channel FET Enhancement Mode Product overview: NDS0605 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDS0605 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - NDS0605 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NDS0605
Single FETs, MOSFETs NDS0605
MOSFET P-CH 60V 180MA SOT-23

MOSFET P-CH 60V 180MA SOT-23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
NDS0605
MOSFET NDS0605
MOSFET P-Channel FET Enhancement Mode

MOSFET P-Channel FET Enhancement Mode

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDS0605 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDS0605
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDS0605
MOSFET P-CH 60V 180MA SOT-23

MOSFET P-CH 60V 180MA SOT-23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NDS0605
Triode/MOS Tube/Transistor >> MOSFETs NDS0605
60V 180mA 5Ω@500mA,10V 360mW 3V@250uA P Channel SOT-23 MOSFETs ROHS

60V 180mA 5Ω@500mA,10V 360mW 3V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
P Channel Mosfet, -60V, 180Ma, Sot-23; Channel Type Onsemi - 58K9477 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 180Ma, Sot-23; Channel Type Onsemi
58K9477
P Channel Mosfet, -60V, 180Ma, Sot-23; Channel Type Onsemi 58K9477
P CHANNEL MOSFET, -60V, 180mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:180mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 180mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:180mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 41K9479 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
41K9479
Mosfet, Full Reel; Channel Type Onsemi 41K9479
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:180mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:360mW RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:180mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:360mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 025158-NDS0605 NDS0605CT-ND 6711071 6711071P 2088-NDS0605 NDS0605 NDS0605 NDS0605 NDS0605 58K9477 41K9479
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS0605 Single FETs, MOSFETs MOSFETs MOSFETs P-Channel MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs P Channel Mosfet, -60V, 180Ma, Sot-23; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 360 milliwatts 360 milliwatts 360 milliwatts 360 milliwatts 360 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 TO-3
Unlock Full Specs
to access all available technical data