onsemi Single FETs, MOSFETs MTP20N15EG

Description
N-Channel 150V 20A (Tc) 112W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 150V 20A (Tc) 112W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MTP20N15EG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MTP20N15EG-ND
Single FETs, MOSFETs MTP20N15EG-ND
N-Channel 150V 20A (Tc) 112W (Tc) Through Hole TO-220

N-Channel 150V 20A (Tc) 112W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP20N15EG - 1081103-MTP20N15EG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP20N15EG
1081103-MTP20N15EG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP20N15EG 1081103-MTP20N15EG
Manufacturer: ON Semiconductor Win Source Part Number: 1081103-MTP20N15EG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 112W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 55.9nC @ 10V Max Input Capacitance: 1627pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 130 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1081103-MTP20N15EG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 112W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 55.9nC @ 10V
Max Input Capacitance: 1627pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 130 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 150V 20A 130 mOhm MOSFET Transistor
278-MTP20N15EG
N-Channel 150V 20A 130 mOhm MOSFET Transistor 278-MTP20N15EG
Power MOSFET 150V 20A 130 mOhm Single N-Channel TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MTP20N15EG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 20A, 130 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 20A, 130 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTP20N15EG can be used for catalog matching and distributor lookup.

Power MOSFET 150V 20A 130 mOhm Single N-Channel TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MTP20N15EG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 20A, 130 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 20A, 130 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTP20N15EG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTP20N15EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTP20N15EG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTP20N15EG
MOSFET N-CH 150V 20A TO220AB

MOSFET N-CH 150V 20A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MTP20N15EG-ND 1081103-MTP20N15EG 278-MTP20N15EG MTP20N15EG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP20N15EG N-Channel 150V 20A 130 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data