TRANS PREBIAS 2NPN 50V SOT-363
TRANS PREBIAS 2NPN 50V SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Dual NPN Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
Manufacturer: onsemi
Win Source Part Number: 1324230-MUN5213DW1T3
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Power - Max: 250mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Supplier Device Package: SC-88/SC70-6/SOT-363
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 47kOhms
Resistor - Emitter Base (R2): 47kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: ONSONSMUN5213DW1T3G,
Base Product Number: MUN5213
RoHS Status: ROHS3 Compliant
Dual NPN Bipolar Digital Transistor (BRT)
TRANS PREBIAS 2NPN 50V SC88
Dual NPN Bipolar Digital Transistor (BRT) / REEL
Bipolar Transistors - Pre-Biased SS SC88 BR XSTR XSTR NPN 50V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-MUN5213DW1T3GDKR-ND | 293-MUN5213DW1T3G | 1324230-MUN5213DW1T3G | MUN5213DW1T3G | MUN5213DW1T3G | 63R4236 | MUN5213DW1T3G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Dual Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi | Bipolar Transistors - Pre-Biased | |
| Polarity | NPN | NPN | NPN | NPN | NPN | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; 6-TSSOP, SC-88, SOT-363 | SC-88/SC70-6/SOT-363 6 LEAD | TO-3 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | |||||
| PD | 250 milliwatts |