Manufacturer: ON Semiconductor
Win Source Part Number: 1081112-MTW32N20E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 5000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
N-Channel 200V 32A (Tc) 180W (Tc) Through Hole TO-247
200V 32A N-Channel Power MOSFET 75mR TO-247 Product overview: MTW32N20E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTW32N20E can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 32A TO247
DISCONTINUED BY MANUFACTURER, TRANSISTOR, 200V, 32A, N CHANNEL, MOSFET, TO-247. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 1081112-MTW32N20E | MTW32N20EOS-ND | 278-MTW32N20E | MTW32N20E | 18722335 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTW32N20E | Single FETs, MOSFETs | N-Channel 200V 32A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 200 volts | ||||
| PD | 180000 milliwatts | 180000 milliwatts |