onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB4050 NDB4050

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1230831-NDB4050 Packaging: Reel - TR Operating Temperature Range: -65°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Part Status: Obsolete(EOL) Family Name: NDB4050 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: D2PAK (TO-263AB) Channel Type Type: N Drain Source Voltage: 50V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 50W (Tc) Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 7.5A, 10V Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1230831-NDB4050 Packaging: Reel - TR Operating Temperature Range: -65°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Part Status: Obsolete(EOL) Family Name: NDB4050 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: D2PAK (TO-263AB) Channel Type Type: N Drain Source Voltage: 50V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 50W (Tc) Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 7.5A, 10V Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB4050 - 1230831-NDB4050 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB4050
1230831-NDB4050
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB4050 1230831-NDB4050
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1230831-NDB4050 Packaging: Reel - TR Operating Temperature Range: -65°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Part Status: Obsolete(EOL) Family Name: NDB4050 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: D2PAK (TO-263AB) Channel Type Type: N Drain Source Voltage: 50V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 50W (Tc) Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 7.5A, 10V Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1230831-NDB4050
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Part Status: Obsolete(EOL)
Family Name: NDB4050
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: D2PAK (TO-263AB)
Channel Type Type: N
Drain Source Voltage: 50V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 7.5A, 10V
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - NDB4050TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDB4050TR-ND
Single FETs, MOSFETs NDB4050TR-ND
N-Channel 50V 15A (Tc) 50W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 50V 15A (Tc) 50W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDB4050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDB4050
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDB4050
MOSFET N-CH 50V 15A D2PAK

MOSFET N-CH 50V 15A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors RF Transistors
Product Number 1230831-NDB4050 NDB4050TR-ND NDB4050
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB4050 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB -65degC ~ 175degC (TJ)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF7478Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers