Manufacturer: ON Semiconductor
Win Source Part Number: 1082835-NDF06N62ZG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 923pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): STF6N62K3; TK5A65W,S5X; 2SK2628FS;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
N-Channel 620V 6A (Tc) 31W (Tc) Through Hole TO-220FP
620V N-Channel Power MOSFET, 6A, 1.2 Ohm, TO-220FP Product overview: NDF06N62ZG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 620V, 6A, 1.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 6A, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF06N62ZG can be used for catalog matching and distributor lookup.
MOSFET N-CH 620V 6A TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1082835-NDF06N62ZG | NDF06N62ZGOS-ND | 278-NDF06N62ZG | NDF06N62ZG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF06N62ZG | Single FETs, MOSFETs | N-Channel 620V 6A 1.2 Ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 620 volts | |||
| PD | 31000 milliwatts | 31000 milliwatts |