Manufacturer: ON Semiconductor
Win Source Part Number: 024590-MUN2111T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 230mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
PNP Bipolar Digital Transistor (BRT)
PNP BJT Transistor, 50V VCEO, 100mA IC, SC Package Product overview: MUN2111T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN2111T1G can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 50V 0.1A SC59
TRANS PREBIAS PNP 50V 100MA SC59
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP
TRANS, 50V, 10/10KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 10K/10KOHM, SC-59;; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 024590-MUN2111T1G | MUN2111T1GOSTR-ND | MUN2111T1G | 292-MUN2111T1G | MUN2111T1G | MUN2111T1G | MUN2111T1G | 81Y6853 | 45AJ6286 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2111T1G | Single, Pre-Biased Bipolar Transistors | 50V 100mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Trans, 50V, 10/10Kohm, Sc-59-3; Digital Transistor Polarity Onsemi | Brt Transistor, 50V, 10K/10Kohm, Sc-59;; Digital Transistor Polarity Onsemi | |
| Polarity | PNP; PNP - Pre-Biased | PNP | PNP | PNP | PNP - Pre-Biased; PNP | ||||
| Package Type | SOT3; SC-59 | SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59 3 LEAD | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||||
| VCEO | 50 volts | 50 volts | 50 volts |