MOSFETs Dual P-Ch FET Enhancement Mode Product overview: NDC7003P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDC7003P can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025152-NDC7003P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: NDC7003P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 340mA
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 2.2nC @ 10V
Max Input Capacitance: 66pF @ 25V
Maximum Rds On at Id,Vgs: 5 Ohm @ 340mA, 10V
Alternative Parts (Cross-Reference): Si1025X-T1-E3; Si1025X-T1; SQ1025X-T1-GE3; Si1025X-E3;
Introduction Date: March 03, 1998
ECCN: EAR99
Country of Origin: Ireland, PhilippinesIreland , Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Mosfet Array 2 P-Channel (Dual) 60V 340mA 700mW Surface Mount SuperSOT™-6
Mosfet Array 2 P-Channel (Dual) 60V 340mA 700mW Surface Mount SuperSOT™-6
Mosfet Array 2 P-Channel (Dual) 60V 340mA 700mW Surface Mount SuperSOT™-6
DUAL P CHANNEL MOSFET, -60V, SUPER SOT-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:340mA; On Resistance Rds(on):1.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
MOSFET 2P-CH 60V 0.34A SSOT6
MOSFET 2P-CH 60V 0.34A SSOT6
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 8061236 | 8061236P | 2088-NDC7003P | 025152-NDC7003P | NDC7003PTR-ND | 58K2009 | NDC7003P | NDC7003P |
| Product Name | MOSFETs | MOSFETs | Dual MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDC7003P | FET, MOSFET Arrays | Dual P Channel Mosfet, -60V, Super Sot-6; Transistor Polarity Onsemi | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| Package Type | SOT23; Sot-23 | SOT23; SOT-23 | Reel | SOT3; SOT23; SuperSOT-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| Number of units in IC | 2 | |||||||
| PD | 960 milliwatts | 700 milliwatts |