Mosfet Array 6 N-Channel (3-Phase Bridge) 100V 120A (Tc) Surface Mount ISOPLUS-DIL™
Manufacturer: IXYS
Win Source Part Number: 846935-MTI85W100GC-S
Features: Mosfet Array
Package: Tube
Family Name: MTI85W100
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 13
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET MOSFET MODULE - SIXPACK ISOPLU
MOSFET 6N-CH 100V 120A ISOPLUS
IGBT MOD MOSFET SIXPACK ISOPLUS
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-MTI85W100GC-SMD-ND | 846935-MTI85W100GC-SMD | MTI85W100GC-SMD | MTI85W100GC-SMD | MTI85W100GC-SMD |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTI85W100GC-SMD | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | 17-SMD, Gull Wing | SOT3 | 17-SMD, Gull Wing | ||
| Features | Mosfet Array | ||||
| Packing Method | Tube; Tube | ||||
| Polarity | N-Channel; 6 N-Channel (3-Phase Bridge) |