The MSJW47N60A is an N-channel power MOSFET designed for high-efficiency switching applications, featuring a 600 V drain-source voltage rating and a continuous drain current of 47 A at 25°C. It is packaged in a TO-247 case with dimensions of 20.00-22.00 mm in length, 15.20-16.20 mm in width, and 19.00-21.15 mm in height. The device has a thermal resistance of 0.45°C/W from junction to case and 36°C/W from junction to ambient on a standard PCB. It supports a single-pulsed avalanche energy of 300 mJ and meets the UL 94 V-0 flammability rating. The part is halogen-free, RoHS compliant, and rated for an operating junction temperature range of -55°C to +150°C.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MSJW47N60A-BPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |