onsemi P-Channel -30V -50A TO-220 MOSFET Transistor MTP50P03HDLG

Description
P-Channel MOSFET -30V -50A 25mR TO-220 Logic Level Product overview: MTP50P03HDLG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -50A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -50A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTP50P03HDLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET -30V -50A 25mR TO-220 Logic Level Product overview: MTP50P03HDLG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -50A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -50A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTP50P03HDLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -30V -50A TO-220 MOSFET Transistor
278-MTP50P03HDLG
P-Channel -30V -50A TO-220 MOSFET Transistor 278-MTP50P03HDLG
P-Channel MOSFET -30V -50A 25mR TO-220 Logic Level Product overview: MTP50P03HDLG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -50A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -50A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTP50P03HDLG can be used for catalog matching and distributor lookup.

P-Channel MOSFET -30V -50A 25mR TO-220 Logic Level Product overview: MTP50P03HDLG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -50A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -50A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTP50P03HDLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP50P03HDLG - 1081107-MTP50P03HDLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP50P03HDLG
1081107-MTP50P03HDLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP50P03HDLG 1081107-MTP50P03HDLG
Manufacturer: ON Semiconductor Win Source Part Number: 1081107-MTP50P03HDLG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 100nC @ 5V Max Input Capacitance: 4900pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 25 mOhm @ 25A, 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1081107-MTP50P03HDLG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 100nC @ 5V
Max Input Capacitance: 4900pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 25 mOhm @ 25A, 5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - MTP50P03HDLGOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MTP50P03HDLGOS-ND
Single FETs, MOSFETs MTP50P03HDLGOS-ND
P-Channel 30V 50A (Tc) 125W (Tc) Through Hole TO-220

P-Channel 30V 50A (Tc) 125W (Tc) Through Hole TO-220

Buy Now Datasheet
P Channel Mosfet, -30V, 50A, To-220Ab; Channel Type Onsemi - 98H0856 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 50A, To-220Ab; Channel Type Onsemi
98H0856
P Channel Mosfet, -30V, 50A, To-220Ab; Channel Type Onsemi 98H0856
P CHANNEL MOSFET, -30V, 50A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 50A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTP50P03HDLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTP50P03HDLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTP50P03HDLG
MOSFET P-CH 30V 50A TO220AB

MOSFET P-CH 30V 50A TO220AB

Supplier's Site
MOSFET, Power;P-Ch;VDSS 30VDC;RDS(ON) 0.02Ohm;ID 50A;TO-220AB;PD 125W;VGS +/-15V - 70100740 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS 30VDC;RDS(ON) 0.02Ohm;ID 50A;TO-220AB;PD 125W;VGS +/-15V
70100740
MOSFET, Power;P-Ch;VDSS 30VDC;RDS(ON) 0.02Ohm;ID 50A;TO-220AB;PD 125W;VGS +/-15V 70100740
MOSFET, Power;P-Ch;VDSS 30VDC;RDS(ON) 0.02Ohm;ID 50A;TO-220AB;PD 125W;VGS +/-15V

MOSFET, Power;P-Ch;VDSS 30VDC;RDS(ON) 0.02Ohm;ID 50A;TO-220AB;PD 125W;VGS +/-15V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-MTP50P03HDLG 1081107-MTP50P03HDLG MTP50P03HDLGOS-ND 98H0856 MTP50P03HDLG 70100740
Product Name P-Channel -30V -50A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP50P03HDLG Single FETs, MOSFETs P Channel Mosfet, -30V, 50A, To-220Ab; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;P-Ch;VDSS 30VDC;RDS(ON) 0.02Ohm;ID 50A;TO-220AB;PD 125W;VGS +/-15V
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel
PD 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data