N-Channel 250V 10A (Ta) 1W (Ta), 52W (Tc) Surface Mount DPAK/TP-FA
Win Source Part Number: 1081891-NDDP010N25AZ
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 700
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 10A (Ta)
Rds On (Max) @ Id, Vgs: 420mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1mA
Power Dissipation (Max): 1W (Ta), 52W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK/TP-FA
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 980 pF @ 20 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): FQD9N25TM-F085; FQD9N25TM-F080; IRFR13N20DTRPBF; IRFR9N20DTRPBF; FQD630TFNDDP010N25AZ
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NDDP010N25AZT4HOSCT,
Base Product Number: NDDP010
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Single N-Channel Power MOSFET 250V, 10A, 420mΩ, 700-REEL Product overview: NDDP010N25AZT4H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDDP010N25AZT4H can be used for catalog matching and distributor lookup.
MOSFET NCH 10A 250V TP-FA(DPAK)
MOSFET N-CH 250V 10A DPAK/TP-FA
MOSFET N-CH 250V 10A DPAK/TP-FA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NDDP010N25AZT4HOSTR-ND | 1081891-NDDP010N25AZT4H | 278-NDDP010N25AZT4H | NDDP010N25AZT4H | NDDP010N25AZT4H | NDDP010N25AZT4H |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 250V 10A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| PD | 1000 to 52000 milliwatts | 1000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) |