onsemi TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5133T1G MUN5133T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024600-MUN5133T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 202mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024600-MUN5133T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 202mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5133T1G - 024600-MUN5133T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5133T1G
024600-MUN5133T1G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5133T1G 024600-MUN5133T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024600-MUN5133T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 202mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024600-MUN5133T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 202mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MUN5133T1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Digital Transistor (BRT)

PNP Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 488-MUN5133T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-MUN5133T1GTR-ND
Single, Pre-Biased Bipolar Transistors 488-MUN5133T1GTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-MUN5133T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-MUN5133T1GDKR-ND
Single, Pre-Biased Bipolar Transistors 488-MUN5133T1GDKR-ND
TRANS PREBIAS PNP 50V SC70-3

TRANS PREBIAS PNP 50V SC70-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-MUN5133T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-MUN5133T1GCT-ND
Single, Pre-Biased Bipolar Transistors 488-MUN5133T1GCT-ND
TRANS PREBIAS PNP 50V SC70-3

TRANS PREBIAS PNP 50V SC70-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
292-MUN5133T1G
Bipolar Transistor 292-MUN5133T1G
PNP Bipolar Digital Transistor (BRT), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MUN5133T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5133T1G can be used for catalog matching and distributor lookup.

PNP Bipolar Digital Transistor (BRT), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MUN5133T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5133T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5133T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5133T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5133T1G
TRANS PREBIAS PNP 50V SC70-3

TRANS PREBIAS PNP 50V SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN5133T1G
Bipolar Transistors - Pre-Biased MUN5133T1G
Bipolar Transistors - Pre-Biased SS BR XSTR PNP 50V

Bipolar Transistors - Pre-Biased SS BR XSTR PNP 50V

Buy Now Datasheet
Brt Transistor, 50V, 47K/4.7Kohm, Sc70; Digital Transistor Polarity Onsemi - 45J1721 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/4.7Kohm, Sc70; Digital Transistor Polarity Onsemi
45J1721
Brt Transistor, 50V, 47K/4.7Kohm, Sc70; Digital Transistor Polarity Onsemi 45J1721
BRT TRANSISTOR, 50V, 47K/4.7KOHM, SC70; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/4.7KOHM, SC70; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Pnp, 4.7K/47K, Sc-70-3; Digital Transistor Polarity Onsemi - 02AC3762 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 4.7K/47K, Sc-70-3; Digital Transistor Polarity Onsemi
02AC3762
Trans, Pnp, 4.7K/47K, Sc-70-3; Digital Transistor Polarity Onsemi 02AC3762
TRANS, PNP, 4.7K/47K, SC-70-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1RoHS Compliant: Yes

TRANS, PNP, 4.7K/47K, SC-70-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 4.7K/47K, Sc-70-3; Digital Transistor Polarity Onsemi - 49X8883 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7K/47K, Sc-70-3; Digital Transistor Polarity Onsemi
49X8883
Brt Transistor, 50V, 4.7K/47K, Sc-70-3; Digital Transistor Polarity Onsemi 49X8883
BRT TRANSISTOR, 50V, 4.7K/47K, SC-70-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7K/47K, SC-70-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors
Product Number 024600-MUN5133T1G MUN5133T1G 488-MUN5133T1GTR-ND 292-MUN5133T1G MUN5133T1G MUN5133T1G 45J1721 02AC3762 49X8883
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5133T1G Single, Pre-Biased Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased Brt Transistor, 50V, 47K/4.7Kohm, Sc70; Digital Transistor Polarity Onsemi Trans, Pnp, 4.7K/47K, Sc-70-3; Digital Transistor Polarity Onsemi Brt Transistor, 50V, 4.7K/47K, Sc-70-3; Digital Transistor Polarity Onsemi
Polarity PNP; PNP - Pre-Biased PNP PNP PNP PNP
Package Type SOT3; SC-70-3 (SOT323) SOT323; SC-70 (SOT-323) 3 LEAD SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3 TO-3 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR,Digi-ReelR
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data