onsemi 30V 2.4A MOSFET Transistor NDC652P

Description
MOSFET P-CH 30V 2.4A SSOT6 Product overview: NDC652P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDC652P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 2.4A SSOT6 Product overview: NDC652P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDC652P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 2.4A MOSFET Transistor - 278-NDC652P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 2.4A MOSFET Transistor
278-NDC652P
30V 2.4A MOSFET Transistor 278-NDC652P
MOSFET P-CH 30V 2.4A SSOT6 Product overview: NDC652P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDC652P can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2.4A SSOT6 Product overview: NDC652P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDC652P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NDC652PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDC652PTR-ND
Single FETs, MOSFETs NDC652PTR-ND
P-Channel 30V 2.4A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 30V 2.4A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDC652P - 097361-NDC652P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDC652P
097361-NDC652P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDC652P 097361-NDC652P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 097361-NDC652P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 290pF @ 15V Maximum Gate-Source Voltage: -20V Maximum Rds On at Id,Vgs: 110 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 097361-NDC652P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.4A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 290pF @ 15V
Maximum Gate-Source Voltage: -20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - NDC652P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NDC652P
Single FETs, MOSFETs NDC652P
MOSFET P-CH 30V 2.4A SUPERSOT6

MOSFET P-CH 30V 2.4A SUPERSOT6

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDC652P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDC652P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDC652P
MOSFET P-CH 30V 2.4A SUPERSOT6

MOSFET P-CH 30V 2.4A SUPERSOT6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NDC652P NDC652PTR-ND 097361-NDC652P NDC652P NDC652P
Product Name 30V 2.4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDC652P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
PD 1600 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; SuperSOT-6 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data