Renesas Electronics Corporation Single FETs, MOSFETs N0412N-S19-AY

Description
N-Channel 40V 100A (Ta) 1.5W (Ta), 119W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 40V 100A (Ta) 1.5W (Ta), 119W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - N0412N-S19-AY-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
N0412N-S19-AY-ND
Single FETs, MOSFETs N0412N-S19-AY-ND
N-Channel 40V 100A (Ta) 1.5W (Ta), 119W (Tc) Through Hole TO-220

N-Channel 40V 100A (Ta) 1.5W (Ta), 119W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1081387-N0412N-S19-AY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1081387-N0412N-S19-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1081387-N0412N-S19-AY
Win Source Part Number: 1081387-N0412N-S19-A Y Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Rds On (Max) @ Id, Vgs: 3.7mOhm @ 50A, 10V Power Dissipation (Max): 1.5W (Ta), 119W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5550 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): IPP80N04S403AKSA1; IPP80N04S2L03AKSA1; IPA041N04NGXKSA1; STP400N4F6; STP160N4LF6; STP150NF04; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: -1161-N0412N-S19-AY Base Product Number: N0412N-S19 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1081387-N0412N-S19-AY
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Rds On (Max) @ Id, Vgs: 3.7mOhm @ 50A, 10V
Power Dissipation (Max): 1.5W (Ta), 119W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5550 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): IPP80N04S403AKSA1; IPP80N04S2L03AKSA1; IPA041N04NGXKSA1; STP400N4F6; STP160N4LF6; STP150NF04;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: -1161-N0412N-S19-AY
Base Product Number: N0412N-S19
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - N0412N-S19-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
N0412N-S19-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs N0412N-S19-AY
MOSFET N-CH 40V 100A TO220

MOSFET N-CH 40V 100A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOS FET

MOSFET MOS FET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number N0412N-S19-AY-ND 1081387-N0412N-S19-AY N0412N-S19-AY N0412N-S19-AY
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

55V 30A DPAK MOSFET Transistor - 278-AUIRFR2405 - ERSAELECTRONICS PTE. LTD.
Specs
PD 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
450 Watt, 50 Volt, 1.2 - 1.4 GHz GaN IMFET - QPD1006 - Qorvo
Specs
Transistor Type IMFET
Transistor Technology / Material 450 Watt, 50 Volt, 1.2 - 1.4 GHz GaN IMFET
Transistor Grade / Operating Range Military
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details