onsemi Single FETs, MOSFETs MTB2P50ET4G

Description
MOSFET P-CH 500V 2A D2PAK
Request a Quote Datasheet
Description
MOSFET P-CH 500V 2A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MTB2P50ET4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MTB2P50ET4G-ND
Single FETs, MOSFETs MTB2P50ET4G-ND
MOSFET P-CH 500V 2A D2PAK

MOSFET P-CH 500V 2A D2PAK

Buy Now Datasheet
Singapore, Singapore
P-Channel -500V -2A 6 Ohm MOSFET Transistor
278-MTB2P50ET4G
P-Channel -500V -2A 6 Ohm MOSFET Transistor 278-MTB2P50ET4G
Power MOSFET -500V -2A 6 Ohm Single P-Channel D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: MTB2P50ET4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -500V, -2A, 6 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -500V, -2A, 6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTB2P50ET4G can be used for catalog matching and distributor lookup.

Power MOSFET -500V -2A 6 Ohm Single P-Channel D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: MTB2P50ET4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -500V, -2A, 6 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -500V, -2A, 6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTB2P50ET4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical Parts - MTB2P50ET4G - 1228054-MTB2P50ET4G - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - MTB2P50ET4G
1228054-MTB2P50ET4G
Electrical Parts - MTB2P50ET4G 1228054-MTB2P50ET4G
Manufacturer: ON Semiconductor Win Source Part Number: 1228054-MTB2P50ET4G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1228054-MTB2P50ET4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTB2P50ET4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTB2P50ET4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTB2P50ET4G
MOSFET P-CH 500V 2A D2PAK

MOSFET P-CH 500V 2A D2PAK

Supplier's Site
P Channel Mosfet, -500V, 2A, D2-Pak; Channel Type Onsemi - 09R9555 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -500V, 2A, D2-Pak; Channel Type Onsemi
09R9555
P Channel Mosfet, -500V, 2A, D2-Pak; Channel Type Onsemi 09R9555
P CHANNEL MOSFET, -500V, 2A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -500V, 2A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - MTB2P50ET4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MTB2P50ET4G
Single FETs, MOSFETs MTB2P50ET4G
MOSFET P-CH 500V 2A D2PAK

MOSFET P-CH 500V 2A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number MTB2P50ET4G-ND 278-MTB2P50ET4G 1228054-MTB2P50ET4G MTB2P50ET4G 09R9555 MTB2P50ET4G
Product Name Single FETs, MOSFETs P-Channel -500V -2A 6 Ohm MOSFET Transistor Electrical Parts - MTB2P50ET4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -500V, 2A, D2-Pak; Channel Type Onsemi Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 2500 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data