Power MOSFET 500V 10.5A 0.52 Ohm Single N-Channel TO-220FP Optimized, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NDF11N50ZH from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 10.5A, 0.52 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10.5A, 0.52 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF11N50ZH can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082840-NDF11N50ZH
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 39W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 69nC @ 10V
Max Input Capacitance: 1645pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 520 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): 2SK3568; NDF11N50ZG; ZDX130N50;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Power MOSFET 500V 10.5A 0.52 Ohm Single N-Channel TO-220FP Optimized
N-Channel 500V 12A (Tc) 39W (Tc) Through Hole TO-220-2 Full Pack
MOSFET N-CH 500V 12A TO220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-NDF11N50ZH | 1082840-NDF11N50ZH | NDF11N50ZH | NDF11N50ZHOS-ND | NDF11N50ZH |
| Product Name | N-Channel 500V 10.5A 0.52 Ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF11N50ZH | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 39000 milliwatts | 39000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel |