onsemi Single, Pre-Biased Bipolar Transistors MUN2231T1G

Description
TRANS PREBIAS NPN 50V 0.1A SC59
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V 0.1A SC59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 488-MUN2231T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-MUN2231T1GDKR-ND
Single, Pre-Biased Bipolar Transistors 488-MUN2231T1GDKR-ND
TRANS PREBIAS NPN 50V 0.1A SC59

TRANS PREBIAS NPN 50V 0.1A SC59

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-MUN2231T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-MUN2231T1GCT-ND
Single, Pre-Biased Bipolar Transistors 488-MUN2231T1GCT-ND
TRANS PREBIAS NPN 50V 0.1A SC59

TRANS PREBIAS NPN 50V 0.1A SC59

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-MUN2231T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-MUN2231T1GTR-ND
Single, Pre-Biased Bipolar Transistors 488-MUN2231T1GTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 338mW Surface Mount SC-59

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 338mW Surface Mount SC-59

Buy Now Datasheet
 - MUN2231T1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Digital Transistor (BRT)

NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Brt Transistor, 50V, 2.2K/2.2Kohm, Sc-59; Digital Transistor Polarity Onsemi - 26K4672 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2K/2.2Kohm, Sc-59; Digital Transistor Polarity Onsemi
26K4672
Brt Transistor, 50V, 2.2K/2.2Kohm, Sc-59; Digital Transistor Polarity Onsemi 26K4672
BRT TRANSISTOR, 50V, 2.2K/2.2KOHM, SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2K/2.2KOHM, SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 2.2K/2.2Kohm, Sc-59; Digital Transistor Polarity Onsemi - 49X8864 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2K/2.2Kohm, Sc-59; Digital Transistor Polarity Onsemi
49X8864
Brt Transistor, 50V, 2.2K/2.2Kohm, Sc-59; Digital Transistor Polarity Onsemi 49X8864
BRT TRANSISTOR, 50V, 2.2K/2.2KOHM, SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2K/2.2KOHM, SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN2231T1G
Bipolar Transistors - Pre-Biased MUN2231T1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN2231T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN2231T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN2231T1G
TRANS PREBIAS NPN 50V 0.1A SC59

TRANS PREBIAS NPN 50V 0.1A SC59

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 488-MUN2231T1GDKR-ND MUN2231T1G 26K4672 MUN2231T1G MUN2231T1G
Product Name Single, Pre-Biased Bipolar Transistors Brt Transistor, 50V, 2.2K/2.2Kohm, Sc-59; Digital Transistor Polarity Onsemi Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SC-59 3 LEAD TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1222421 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC846B/DG/B3,215-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR505E6778HTSA1 - 913115-BCR505E6778HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT23; PG-SOT23
View Details
4 suppliers