onsemi N-Channel 600V 7.1A 1.2 Ohm MOSFET Transistor NDF06N60ZH

Description
Power MOSFET 600V 7.1A 1.2 Ohm Single N-Channel TO-220FP Optimized, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NDF06N60ZH from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7.1A, 1.2 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.1A, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF06N60ZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 600V 7.1A 1.2 Ohm Single N-Channel TO-220FP Optimized, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NDF06N60ZH from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7.1A, 1.2 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.1A, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF06N60ZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 7.1A 1.2 Ohm MOSFET Transistor
278-NDF06N60ZH
N-Channel 600V 7.1A 1.2 Ohm MOSFET Transistor 278-NDF06N60ZH
Power MOSFET 600V 7.1A 1.2 Ohm Single N-Channel TO-220FP Optimized, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NDF06N60ZH from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7.1A, 1.2 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.1A, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF06N60ZH can be used for catalog matching and distributor lookup.

Power MOSFET 600V 7.1A 1.2 Ohm Single N-Channel TO-220FP Optimized, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NDF06N60ZH from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7.1A, 1.2 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.1A, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF06N60ZH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NDF06N60ZHOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDF06N60ZHOS-ND
Single FETs, MOSFETs NDF06N60ZHOS-ND
N-Channel 600V 7.1A (Tc) 35W (Tc) Through Hole TO-220-2 Full Pack

N-Channel 600V 7.1A (Tc) 35W (Tc) Through Hole TO-220-2 Full Pack

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF06N60ZH - 041904-NDF06N60ZH - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF06N60ZH
041904-NDF06N60ZH
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF06N60ZH 041904-NDF06N60ZH
Manufacturer: ON Semiconductor Win Source Part Number: 041904-NDF06N60ZH Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.1A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 47nC @ 10V Max Input Capacitance: 1107pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 041904-NDF06N60ZH
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7.1A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 1107pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDF06N60ZH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDF06N60ZH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDF06N60ZH
MOSFET N-CH 600V 7.1A TO220FP

MOSFET N-CH 600V 7.1A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NDF06N60ZH NDF06N60ZHOS-ND 041904-NDF06N60ZH NDF06N60ZH
Product Name N-Channel 600V 7.1A 1.2 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF06N60ZH Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 35000 milliwatts 35000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-2096PBF - 1006671-64-2096PBF - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
3 suppliers