RF Transistor NPN 20V 15A 1.215GHz 690W Chassis Mount CDFM2
RF TRANS NPN 20V 1.215GHZ CDFM2
RF TRANS NPN 20V 1.215GHZ CDFM2
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MX0912B251Y,114-ND | MX0912B251Y,114 | MX0912B251Y,114 |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | SOT-439A | SOT-439A | |
| Packing Method | Tray | ||
| VCEO | 20 volts | 20 volts | |
| Output Power | 690 watts | 690 watts |