The Brt Transistor, part number 49X8859, is a PNP digital transistor designed to simplify circuit design by integrating a monolithic bias resistor network. It features a collector-emitter voltage rating of 50V and a continuous collector current rating of 100mA. The base input resistor is specified at 2.2kΩ, while the base-emitter resistor is not defined. This device is suitable for applications requiring reduced component count and board space. It is RoHS compliant and is available in a SC-59 package. The transistor is also AEC-Q101 qualified, making it suitable for automotive applications.
PNP Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
TRANS PREBIAS PNP 50V 0.1A SC59
Bipolar Transistors - Pre-Biased PNP DIGITAL TRANSISTOR
BRT TRANSISTOR, 50V, 2.2KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 2.2KOHM, SC-59-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | MUN2138T1G | MUN2138T1G-ND | MUN2138T1G | MUN2138T1G | 72W2908 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 2.2Kohm, Sc-59-3; Digital Transistor Polarity Onsemi | |
| Polarity | PNP | PNP | |||
| Package Type | SC-59 3 LEAD | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |