onsemi 50V 100mA 385mW Bipolar Transistor MUN5313DW1T1G

Description
Trans Digital BJT NPN/PNP 50V 100mA 385mW 6-Pin SC-88 T/R Product overview: MUN5313DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5313DW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Digital BJT NPN/PNP 50V 100mA 385mW 6-Pin SC-88 T/R Product overview: MUN5313DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5313DW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100mA 385mW Bipolar Transistor
293-MUN5313DW1T1G
50V 100mA 385mW Bipolar Transistor 293-MUN5313DW1T1G
Trans Digital BJT NPN/PNP 50V 100mA 385mW 6-Pin SC-88 T/R Product overview: MUN5313DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5313DW1T1G can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN/PNP 50V 100mA 385mW 6-Pin SC-88 T/R Product overview: MUN5313DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5313DW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MUN5313DW1T1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 50V, 2-Element, NPN and PNP

Small Signal Bipolar Transistor, 0.1A, 50V, 2-Element, NPN and PNP

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5313DW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5313DW1T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5313DW1T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5313DW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5313DW1T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased MUN5313DW1T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5313DW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5313DW1T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased MUN5313DW1T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5313DW1T1G - 024616-MUN5313DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5313DW1T1G
024616-MUN5313DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5313DW1T1G 024616-MUN5313DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024616-MUN5313DW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Family Name: MUN5313DW1 Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): SMUN5313DW1T3G ; SMUN5313DW1T1G; MUN5313DW1; RN4984,LF(CT; Introduction Date: December 02, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024616-MUN5313DW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Family Name: MUN5313DW1
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): SMUN5313DW1T3G ; SMUN5313DW1T1G; MUN5313DW1; RN4984,LF(CT;
Introduction Date: December 02, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Brt Transistor, 50V, 47K/47Kohm, Sc88; Digital Transistor Polarity Onsemi - 09R9575 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/47Kohm, Sc88; Digital Transistor Polarity Onsemi
09R9575
Brt Transistor, 50V, 47K/47Kohm, Sc88; Digital Transistor Polarity Onsemi 09R9575
BRT TRANSISTOR, 50V, 47K/47KOHM, SC88; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/47KOHM, SC88; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 47K/47Kohm, Sc88; Digital Transistor Polarity Onsemi - 88H4941 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/47Kohm, Sc88; Digital Transistor Polarity Onsemi
88H4941
Brt Transistor, 50V, 47K/47Kohm, Sc88; Digital Transistor Polarity Onsemi 88H4941
BRT TRANSISTOR, 50V, 47K/47KOHM, SC88; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/47KOHM, SC88; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Trans, 50V, 47/47Kohm, Sot-363; Digital Transistor Polarity Onsemi - 81Y6855 - Newark, An Avnet Company
Chicago, IL, United States
Trans, 50V, 47/47Kohm, Sot-363; Digital Transistor Polarity Onsemi
81Y6855
Trans, 50V, 47/47Kohm, Sot-363; Digital Transistor Polarity Onsemi 81Y6855
TRANS, 50V, 47/47KOHM, SOT-363; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; RoHS Compliant: Yes

TRANS, 50V, 47/47KOHM, SOT-363; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5313DW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
MUN5313DW1T1G
Bipolar Transistor Arrays, Pre-Biased MUN5313DW1T1G
TRANS PREBIAS 1NPN 1PNP 50V SC88

TRANS PREBIAS 1NPN 1PNP 50V SC88

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN5313DW1T1G
Bipolar Transistors - Pre-Biased MUN5313DW1T1G
Bipolar Transistors - Pre-Biased SS BR XSTR DUAL 50V

Bipolar Transistors - Pre-Biased SS BR XSTR DUAL 50V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5313DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5313DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5313DW1T1G
TRANS PREBIAS 1NPN 1PNP 50V SC88

TRANS PREBIAS 1NPN 1PNP 50V SC88

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 293-MUN5313DW1T1G MUN5313DW1T1G MUN5313DW1T1GOSTR-ND 024616-MUN5313DW1T1G 09R9575 81Y6855 MUN5313DW1T1G MUN5313DW1T1G MUN5313DW1T1G
Product Name 50V 100mA 385mW Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5313DW1T1G Brt Transistor, 50V, 47K/47Kohm, Sc88; Digital Transistor Polarity Onsemi Trans, 50V, 47/47Kohm, Sot-363; Digital Transistor Polarity Onsemi Bipolar Transistor Arrays, Pre-Biased Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP NPN; PNP 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
PD 250 milliwatts 250 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR192WH6327XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
6 suppliers
 - NMBT3906,215 - Rochester Electronics
Nexperia B.V.
Specs
Polarity NPN
Package Type TO-236AB
Packing Method Tape Reel; Tape & Reel
View Details
Bipolar Transistors - 295517 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details