onsemi Single FETs, MOSFETs MTP6P20E

Description
P-Channel 200V 6A (Tc) 75W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
P-Channel 200V 6A (Tc) 75W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MTP6P20EOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MTP6P20EOS-ND
Single FETs, MOSFETs MTP6P20EOS-ND
P-Channel 200V 6A (Tc) 75W (Tc) Through Hole TO-220

P-Channel 200V 6A (Tc) 75W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
P-Channel 6A 200V 1ohm MOSFET Transistor
278-MTP6P20E
P-Channel 6A 200V 1ohm MOSFET Transistor 278-MTP6P20E
6A, 200V, 1ohm, P-CHANNEL, Si, POWER, MOSFET, TO-220AB, CASE 221A-09, 3 PIN Product overview: MTP6P20E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 6A, 200V, 1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6A, 200V, 1ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTP6P20E can be used for catalog matching and distributor lookup.

6A, 200V, 1ohm, P-CHANNEL, Si, POWER, MOSFET, TO-220AB, CASE 221A-09, 3 PIN Product overview: MTP6P20E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 6A, 200V, 1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6A, 200V, 1ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTP6P20E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP6P20E - 208921-MTP6P20E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP6P20E
208921-MTP6P20E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP6P20E 208921-MTP6P20E
Manufacturer: ON Semiconductor Win Source Part Number: 208921-MTP6P20E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 208921-MTP6P20E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 750pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 Ohm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTP6P20E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTP6P20E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTP6P20E
MOSFET P-CH 200V 6A TO220AB

MOSFET P-CH 200V 6A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MTP6P20EOS-ND 278-MTP6P20E 208921-MTP6P20E MTP6P20E
Product Name Single FETs, MOSFETs P-Channel 6A 200V 1ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP6P20E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 75000 milliwatts 75000 milliwatts
Unlock Full Specs
to access all available technical data