onsemi Single FETs, MOSFETs MTB50P03HDLT4G

Description
P-Channel 30V 50A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount D²PAK
Request a Quote Datasheet
Description
P-Channel 30V 50A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MTB50P03HDLT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MTB50P03HDLT4GOSCT-ND
Single FETs, MOSFETs MTB50P03HDLT4GOSCT-ND
P-Channel 30V 50A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount D²PAK

P-Channel 30V 50A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount D²PAK

Buy Now Datasheet
Single FETs, MOSFETs - MTB50P03HDLT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MTB50P03HDLT4GOSTR-ND
Single FETs, MOSFETs MTB50P03HDLT4GOSTR-ND
P-Channel 30V 50A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount D²PAK

P-Channel 30V 50A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V -50A 25mOhm MOSFET Transistor
278-MTB50P03HDLT4G
P-Channel -30V -50A 25mOhm MOSFET Transistor 278-MTB50P03HDLT4G
P-Channel MOSFET -30V -50A 25mOhm D2PAK Logic Level Product overview: MTB50P03HDLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -50A, 25mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -50A, 25mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTB50P03HDLT4G can be used for catalog matching and distributor lookup.

P-Channel MOSFET -30V -50A 25mOhm D2PAK Logic Level Product overview: MTB50P03HDLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -50A, 25mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -50A, 25mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTB50P03HDLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PFET D2PAK 30V 50A 25mOhm

MOSFET PFET D2PAK 30V 50A 25mOhm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTB50P03HDLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTB50P03HDLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTB50P03HDLT4G
MOSFET P-CH 30V 50A D2PAK

MOSFET P-CH 30V 50A D2PAK

Supplier's Site
P Channel Mosfet, -30V, 50A, D2-Pak, Full Reel; Channel Type Onsemi - 45J1709 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 50A, D2-Pak, Full Reel; Channel Type Onsemi
45J1709
P Channel Mosfet, -30V, 50A, D2-Pak, Full Reel; Channel Type Onsemi 45J1709
P CHANNEL MOSFET, -30V, 50A, D2-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.5VRoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 50A, D2-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.5VRoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -30V, 50A, D2-Pak; Channel Type Onsemi - 09R9557 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 50A, D2-Pak; Channel Type Onsemi
09R9557
P Channel Mosfet, -30V, 50A, D2-Pak; Channel Type Onsemi 09R9557
P CHANNEL MOSFET, -30V, 50A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 50A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MTB50P03HDLT4GOSCT-ND 278-MTB50P03HDLT4G MTB50P03HDLT4G MTB50P03HDLT4G 45J1709
Product Name Single FETs, MOSFETs P-Channel -30V -50A 25mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -30V, 50A, D2-Pak, Full Reel; Channel Type Onsemi
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
75V 42A DPAK MOSFET Transistor - 278-AUIRFR2307Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers