N200V, 18A,RD<0.19@10V,VTH1
N200V, 18A,RD<0.19@10V,VTH1
N/P Channel: N-CH
Voltage(VDS): 200V
Current(ID): 18A
RDS(on): RD(max)<0.19Ω@10V
VTH: VTH1.0V~3.0V
Package: TO-220F
N200V, 18A,RD<0.19@10V,VTH1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-18N20F-ND | 278-18N20F | 18N20F | |
| Product Name | Single FETs, MOSFETs | 18A 10V 0V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 18N20F | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | Tube | TO-220; SOT3 | TO-220; TO-220-3 Full Pack |
| PD | 110000 milliwatts | 110000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |