Bipolar (BJT) Transistor NPN 30V 800mA 250MHz 800mW Through Hole TO-39
Bipolar Transistors - BJT 60Vcbo 30Vceo 5.0Vebo 800mA 800mW
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1514-2N2219PBFREE-ND | 2N2219 PBFREE |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN |