Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 500mW Through Hole TO-18
TRANS NPN 40V 0.6A TO18
BJT TO92 40V NPN 0.625W 150C
BIPOLAR TRANSISTOR, NPN, 40V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
Silicon Planar Epitaxial NPN Transistor, 0.6 A Collector Current
Silicon planar epitaxial NPN transistors in Jedec TO-18 metal case. They are designed for high speed switching application at collector current up to 500mA, and feature useful current gain over a wide range of collector current, low leakage currents and low saturation voltage.
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2598-ND | 2N2222A | 2N2222A | 89K1151 | 70014158 |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 40V, To-18; Transistor Polarity Stmicroelectronics | TRANSISTOR, SWITCH; NPN; 40VCE; 75VCB; 6VEB; 0.6A ICC; 1.8 W @ 25 C |
| Polarity | NPN | NPN; NPN | NPN | NPN | |
| Package Type | TO-206AA, TO-18-3 Metal Can | TO-206AA, TO-18-3 Metal Can | TO-3 | TO-18 | |
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | |
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts | |
| Operating Frequency | 300 MHz | 300 MHz |