Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 500mA 50MHz 600mW Through Hole TO-78-6
TRANS 2NPN 500MA 60V TO78-6 Product overview: 2N2223A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 500MA, 60V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-2N2223A can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123650-2N2223A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 50MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-78-6
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.semelab.co.uk
Manufacturer Package: TO-78-6 Metal Can
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 10nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.2V at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 10mA, 5V
Maximum Power: 600mW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 2N2223A-ND | 277-2N2223A | 1123650-2N2223A |
| Product Name | Bipolar Transistor Arrays | 500MA 60V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - 2N2223A |
| Polarity | NPN | NPN | |
| Package Type | TO-78-6 Metal Can | Bulk | SOT3 |
| Packing Method | Bulk | Bulk; Bulk | |
| VCEO | 60 volts |