RF TRANS PNP 80V 250MHZ TO-18
SMALL-SIGNAL BJT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 150-2N3496-ND | 2N3496 | 2N3496 |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | PNP | PNP; PNP | |
| Package Type | TO-206AA, TO-18-3 Metal Can | TO-206AA, TO-18-3 Metal Can | |
| Packing Method | Bulk; Bulk | ||
| VCEO | 80 volts | 80 volts |