DIODES Incorporated Single Bipolar Transistors 2DB1184Q-13

Description
Bipolar (BJT) Transistor PNP 50V 3A 110MHz 15W Surface Mount TO-252-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 3A 110MHz 15W Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2DB1184Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DB1184Q-13DITR-ND
Single Bipolar Transistors 2DB1184Q-13DITR-ND
Bipolar (BJT) Transistor PNP 50V 3A 110MHz 15W Surface Mount TO-252-3

Bipolar (BJT) Transistor PNP 50V 3A 110MHz 15W Surface Mount TO-252-3

Buy Now Datasheet
Single Bipolar Transistors - 2DB1184Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DB1184Q-13DIDKR-ND
Single Bipolar Transistors 2DB1184Q-13DIDKR-ND
Bipolar (BJT) Transistor PNP 50V 3A 110MHz 15W Surface Mount TO-252-3

Bipolar (BJT) Transistor PNP 50V 3A 110MHz 15W Surface Mount TO-252-3

Buy Now Datasheet
Single Bipolar Transistors - 2DB1184Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DB1184Q-13DICT-ND
Single Bipolar Transistors 2DB1184Q-13DICT-ND
Bipolar (BJT) Transistor PNP 50V 3A 110MHz 15W Surface Mount TO-252-3

Bipolar (BJT) Transistor PNP 50V 3A 110MHz 15W Surface Mount TO-252-3

Buy Now Datasheet
Singapore, Singapore
50V 3A TO252 Bipolar Transistor
276-2DB1184Q-13
50V 3A TO252 Bipolar Transistor 276-2DB1184Q-13
TRANS PNP 50V 3A TO252-3 Product overview: 2DB1184Q-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1184Q-13 can be used for catalog matching and distributor lookup.

TRANS PNP 50V 3A TO252-3 Product overview: 2DB1184Q-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1184Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DB1184Q-13 - 005671-2DB1184Q-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DB1184Q-13
005671-2DB1184Q-13
TRANSISTORS - Transistors (BJT) - Single - 2DB1184Q-13 005671-2DB1184Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 005671-2DB1184Q-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1V @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 3V Maximum Power Dissipation: 15W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 005671-2DB1184Q-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1V @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 3V
Maximum Power Dissipation: 15W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2DB1184Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2DB1184Q-13
Single Bipolar Transistors 2DB1184Q-13
TRANS PNP 50V 3A TO252-3

TRANS PNP 50V 3A TO252-3

Supplier's Site Datasheet
Trans, Pnp, 50V, 3A, 150Deg C, 15W Rohs Compliant Diodes Inc. - 30AK0305 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 50V, 3A, 150Deg C, 15W Rohs Compliant Diodes Inc.
30AK0305
Trans, Pnp, 50V, 3A, 150Deg C, 15W Rohs Compliant Diodes Inc. 30AK0305
TRANS, PNP, 50V, 3A, 150DEG C, 15W ROHS COMPLIANT: YES

TRANS, PNP, 50V, 3A, 150DEG C, 15W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DB1184Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DB1184Q-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DB1184Q-13
TRANS PNP 50V 3A TO252-3

TRANS PNP 50V 3A TO252-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DB1184Q-13
Bipolar Transistors - BJT 2DB1184Q-13
Bipolar Transistors - BJT PNP 2.5K BIPOLAR

Bipolar Transistors - BJT PNP 2.5K BIPOLAR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2DB1184Q-13DITR-ND 276-2DB1184Q-13 005671-2DB1184Q-13 2DB1184Q-13 30AK0305 2DB1184Q-13 2DB1184Q-13
Product Name Single Bipolar Transistors 50V 3A TO252 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2DB1184Q-13 Single Bipolar Transistors Trans, Pnp, 50V, 3A, 150Deg C, 15W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP; PNP PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data