The 2N2923 is a low noise NPN transistor in TO-92 package with a collector-emitter voltage rating of 25V, a collector current of 100mA, a DC current gain (hFE) of 90 to 180 at VCE=25V and IC=1mA, a collector-base capacitance of 10pF, and a transition frequency of 160MHz. It has a collector-emitter saturation voltage of 0.30V at IC=50mA and features an emitter-collector-ba
25V 100MA 360MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N2923APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |